Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Rectifiers 30A,60V,DUAL TRENCH SKY RECT.
DIODE ARR SCHOTT 60V 15A TO262AA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VIT3060C-E3/4WGI-ND | VIT3060C-E3/4W | VIT3060C-E3/4W |
| Product Name | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |