Vishay Precision Group 150V 5A Diode and Rectifier VS-10CTQ150SPBF

Description
DIODE ARR SCHOTT 150V 5A TO263AB Product overview: VS-10CTQ150SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-10CTQ150SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 150V 5A TO263AB Product overview: VS-10CTQ150SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-10CTQ150SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 5A Diode and Rectifier - 286-VS-10CTQ150SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 5A Diode and Rectifier
286-VS-10CTQ150SPBF
150V 5A Diode and Rectifier 286-VS-10CTQ150SPBF
DIODE ARR SCHOTT 150V 5A TO263AB Product overview: VS-10CTQ150SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-10CTQ150SPBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 150V 5A TO263AB Product overview: VS-10CTQ150SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-10CTQ150SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-10CTQ150SPBFGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-10CTQ150SPBF - 127089-VS-10CTQ150SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-10CTQ150SPBF
127089-VS-10CTQ150SPBF
Diodes, Rectifiers - Arrays - VS-10CTQ150SPBF 127089-VS-10CTQ150SPBF
Manufacturer: Vishay Win Source Part Number: 127089-VS-10CTQ150SP BF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A Current - Reverse Leakage @ Vr: 50μA @ 150V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 127089-VS-10CTQ150SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Power Management
Quantity per package: 50

Buy Now Datasheet
Diode Arrays VS-10CTQ150SPBF
DIODE ARRAY SCHOTTKY 150V D2PAK

DIODE ARRAY SCHOTTKY 150V D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10CTQ150SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10CTQ150SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10CTQ150SPBF
DIODE ARR SCHOTT 150V 5A TO263AB

DIODE ARR SCHOTT 150V 5A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-10CTQ150SPBF VS-10CTQ150SPBFGI-ND 127089-VS-10CTQ150SPBF VS-10CTQ150SPBF VS-10CTQ150SPBF
Product Name 150V 5A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-10CTQ150SPBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode Common Catode
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data