Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VI30M120C-M3/4W VI30M120C-M3/4W

Description
Manufacturer: Vishay Win Source Part Number: 902556-VI30M120C-M3/ 4W Series: Automotive, AEC-Q101, TMBS® Features: Diode Array 1 Pair Common Cathode Schottky 120 V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Package: Tube Mounting: Through Hole Family Name: VI30M120 Categories: Discrete Semiconductor Products Case / Package: TO-262AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902556-VI30M120C-M3/ 4W Series: Automotive, AEC-Q101, TMBS® Features: Diode Array 1 Pair Common Cathode Schottky 120 V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Package: Tube Mounting: Through Hole Family Name: VI30M120 Categories: Discrete Semiconductor Products Case / Package: TO-262AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VI30M120C-M3/4W - 902556-VI30M120C-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VI30M120C-M3/4W
902556-VI30M120C-M3/4W
Diodes, Rectifiers - Arrays - VI30M120C-M3/4W 902556-VI30M120C-M3/4W
Manufacturer: Vishay Win Source Part Number: 902556-VI30M120C-M3/ 4W Series: Automotive, AEC-Q101, TMBS® Features: Diode Array 1 Pair Common Cathode Schottky 120 V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Package: Tube Mounting: Through Hole Family Name: VI30M120 Categories: Discrete Semiconductor Products Case / Package: TO-262AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902556-VI30M120C-M3/4W
Series: Automotive, AEC-Q101, TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 120 V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Package: Tube
Mounting: Through Hole
Family Name: VI30M120
Categories: Discrete Semiconductor Products
Case / Package: TO-262AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - VI30M120C-M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
120V 15A Diode and Rectifier - 286-VI30M120C-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 15A Diode and Rectifier
286-VI30M120C-M3/4W
120V 15A Diode and Rectifier 286-VI30M120C-M3/4W
DIODE ARR SCHOT 120V 15A TO262AA Product overview: VI30M120C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VI30M120C-M3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 120V 15A TO262AA Product overview: VI30M120C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VI30M120C-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VI30M120C-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VI30M120C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VI30M120C-M3/4W
DIODE ARR SCHOT 120V 15A TO262AA

DIODE ARR SCHOT 120V 15A TO262AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VI30M120C-M3/4W
Schottky Diodes & Rectifiers VI30M120C-M3/4W
Schottky Diodes & Rectifiers 30A,120V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 30A,120V,TRENCH SKY RECT.

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 902556-VI30M120C-M3/4W VI30M120C-M3/4W-ND 286-VI30M120C-M3/4W VI30M120C-M3/4W VI30M120C-M3/4W
Product Name Diodes, Rectifiers - Arrays - VI30M120C-M3/4W Diode Arrays 120V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 120 V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Package TO-262AA TO-262-3 Long Leads, I2PAK, TO-262AA Tube
Arrangement Common Catode
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data