Vishay Intertechnology, Inc. Schottky 40A 120V Diode and Rectifier VI40M120C-M3/4W

Description
Schottky Diodes & Rectifiers 40A,120V,TRENCH SKY RECT. Product overview: VI40M120C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 120V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VI40M120C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers 40A,120V,TRENCH SKY RECT. Product overview: VI40M120C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 120V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VI40M120C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40A 120V Diode and Rectifier - 2085-VI40M120C-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40A 120V Diode and Rectifier
2085-VI40M120C-M3/4W
Schottky 40A 120V Diode and Rectifier 2085-VI40M120C-M3/4W
Schottky Diodes & Rectifiers 40A,120V,TRENCH SKY RECT. Product overview: VI40M120C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 120V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VI40M120C-M3/4W can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 40A,120V,TRENCH SKY RECT. Product overview: VI40M120C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 120V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VI40M120C-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VI40M120C-M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VI40M120C-M3/4W - 1279262-VI40M120C-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VI40M120C-M3/4W
1279262-VI40M120C-M3/4W
Diodes, Rectifiers - Arrays - VI40M120C-M3/4W 1279262-VI40M120C-M3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279262-VI40M120C-M3 /4W Series: Automotive, AEC-Q101, TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: VI40M120C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-262AA Voltage - Forward (Vf) (Maximum) @ If: 890mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 120V Alternative Parts (Cross-Reference): VI40M120CHM3/4W; STPS40M100CR; STPS30L120CR; Introduction Date: February 12, 2012 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279262-VI40M120C-M3/4W
Series: Automotive, AEC-Q101, TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VI40M120C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-262AA
Voltage - Forward (Vf) (Maximum) @ If: 890mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): VI40M120CHM3/4W; STPS40M100CR; STPS30L120CR;
Introduction Date: February 12, 2012
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VI40M120C-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VI40M120C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VI40M120C-M3/4W
DIODE ARR SCHOT 120V 20A TO262AA

DIODE ARR SCHOT 120V 20A TO262AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VI40M120C-M3/4W
Schottky Diodes & Rectifiers VI40M120C-M3/4W
Schottky Diodes & Rectifiers 40A,120V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 40A,120V,TRENCH SKY RECT.

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 2085-VI40M120C-M3/4W VI40M120C-M3/4W-ND 1279262-VI40M120C-M3/4W VI40M120C-M3/4W VI40M120C-M3/4W
Product Name Schottky 40A 120V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VI40M120C-M3/4W Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Arrangement Common Catode
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package TO-262-3 Long Leads, I2PAK, TO-262AA
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier double diode - BAT74,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
9 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM126STR-E - 920614-HSM126STR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: TP902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details