Vishay Intertechnology, Inc. Schottky 100V 30A Diode and Rectifier VI30100SG-E3/4W

Description
DIODE SCHOTTKY 100V 30A TO262AA Product overview: VI30100SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI30100SG-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 30A TO262AA Product overview: VI30100SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI30100SG-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 30A Diode and Rectifier - 280-VI30100SG-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 30A Diode and Rectifier
280-VI30100SG-E3/4W
Schottky 100V 30A Diode and Rectifier 280-VI30100SG-E3/4W
DIODE SCHOTTKY 100V 30A TO262AA Product overview: VI30100SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI30100SG-E3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 30A TO262AA Product overview: VI30100SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI30100SG-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VI30100SG-E3/4W - 1117049-VI30100SG-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VI30100SG-E3/4W
1117049-VI30100SG-E3/4W
Diodes, Rectifiers - Single - VI30100SG-E3/4W 1117049-VI30100SG-E3/4W
Manufacturer: Vishay Win Source Part Number: 1117049-VI30100SG-E3 /4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1V @ 30A Current - Reverse Leakage @ Vr: 350μA @ 100V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117049-VI30100SG-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1V @ 30A
Current - Reverse Leakage @ Vr: 350μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - VI30100SG-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 30A Through Hole TO-262AA

Diode Schottky 100V 30A Through Hole TO-262AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VI30100SG-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VI30100SG-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VI30100SG-E3/4W
DIODE SCHOTTKY 100V 30A TO262AA

DIODE SCHOTTKY 100V 30A TO262AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VI30100SG-E3/4W
Schottky Diodes & Rectifiers VI30100SG-E3/4W
Schottky Diodes & Rectifiers 30 Amp 100 Volt

Schottky Diodes & Rectifiers 30 Amp 100 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-VI30100SG-E3/4W 1117049-VI30100SG-E3/4W VI30100SG-E3/4WGI-ND VI30100SG-E3/4W VI30100SG-E3/4W
Product Name Schottky 100V 30A Diode and Rectifier Diodes, Rectifiers - Single - VI30100SG-E3/4W Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-262AA TO-262AA
Unlock Full Specs
to access all available technical data