Manufacturer: Vishay
Win Source Part Number: 132723-VS-10ETF04S-M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers New Input Diodes - D2PAK-e3 Product overview: VS-10ETF04S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-10ETF04S-M3 can be used for catalog matching and distributor lookup.
Diode Standard 400V 10A Surface Mount TO-263AB (D²PAK)
Schottky Diodes & Rectifiers New Input Diodes - D2PAK-e3
DIODE GEN PURP 400V 10A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 132723-VS-10ETF04S-M3 | 2085-VS-10ETF04S-M3 | VS-10ETF04S-M3-ND | VS-10ETF04S-M3 | VS-10ETF04S-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-10ETF04S-M3 | Schottky Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | |||
| VR | 400 volts | ||||
| IR | 0.1000 mA |