Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279795-VS-10CTQ150P
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: VS-10CTQ150
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 930mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): MBR10H150CT C0; SBR10150CT; DGSK20-015A;
Introduction Date: November 19, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3
DIODE ARR SCHOTT 150V 5A TO220-3 Product overview: VS-10CTQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-10CTQ150PBF can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 150V 5A TO220-3
SCHOTTKY RECTIFIER COMMON CATHODE 10A TO-220AB; Repetitive Peak Reverse Voltage:150V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:1.1V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1279795-VS-10CTQ150PBF | 10CTQ150PBF-ND | 286-VS-10CTQ150PBF | VS-10CTQ150PBF | 19K8487 |
| Product Name | Diodes, Rectifiers - Arrays - VS-10CTQ150PBF | Diode Arrays | 150V 5A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Common Cathode 10A To-220Ab; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.9300 volts | 0.9300 volts | 1.1 volts | ||
| VR | 150 volts | ||||
| IR | 0.0500 mA | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |