DIODE ARR SCHOT 120V 10A TO262AA Product overview: VI20120C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VI20120C-M3/4W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799062-VI20120C-M3/4
Series: Automotive, AEC-Q101, TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 700μA @ 120V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VI20120C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262AA
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): VI20120CHM3/4W; MBRI20100CT; MBR20135CT-1; STPS20H100CRC-TR;
Introduction Date: November 28, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 20A,120V,TRENCH SKY RECT.
DIODE ARR SCHOT 120V 10A TO262AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-VI20120C-M3/4W | VI20120C-M3/4W-ND | 799062-VI20120C-M3/4W | VI20120C-M3/4W | VI20120C-M3/4W |
| Product Name | 120V 10A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VI20120C-M3/4W | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-262-3 Long Leads, I2PAK, TO-262AA | |||
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Arrangement | Common Catode | ||||
| Diode Type | Schottky; Schottky |