Vishay Intertechnology, Inc. Diode Arrays VS-10CSH02-M3/87A

Description
DIODE ARRAY GP 200V 5A TO277A
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 5A TO277A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-10CSH02-M3/87ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 5A TO277A

DIODE ARRAY GP 200V 5A TO277A

Buy Now Datasheet
Diode Arrays - 112-VS-10CSH02-M3/87ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 5A TO277A

DIODE ARRAY GP 200V 5A TO277A

Buy Now Datasheet
Diode Arrays - 112-VS-10CSH02-M3/87ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
200V 10A Diode and Rectifier - 280-VS-10CSH02-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
280-VS-10CSH02-M3/87A
200V 10A Diode and Rectifier 280-VS-10CSH02-M3/87A
Diode Switching 200V 10A 3-Pin(2+Tab) SMPC T/R Product overview: VS-10CSH02-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CSH02-M3/87 A can be used for catalog matching and distributor lookup.

Diode Switching 200V 10A 3-Pin(2+Tab) SMPC T/R Product overview: VS-10CSH02-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CSH02-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers Hypfst Rct 2x5A 200V

Rectifiers Hypfst Rct 2x5A 200V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10CSH02-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10CSH02-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers VS-10CSH02-M3/87A
DIODE ARRAY GP 200V 5A TO277A

DIODE ARRAY GP 200V 5A TO277A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 112-VS-10CSH02-M3/87ADKR-ND 280-VS-10CSH02-M3/87A VS-10CSH02-M3/87A VS-10CSH02-M3/87A
Product Name Diode Arrays 200V 10A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -55 C (-67 F)
Package TO-277, 3-PowerDFN Tape and Reel TO-277A-3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Zener Diodes - 7513159P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
General-purpose quadruple Schottky diode - BAS40XY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers