IC REG LINEAR 2.6V 150MA 4TMLF Product overview: MIC5365-2.6YMT-TZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5365-2.6YMT-T
Manufacturer: Microchip Technology
Win Source Part Number: 788761-MIC5365-2.6YM
Operating Temperature Range: -40°C ~ 125°C
Package: 4-UDFN Exposed Pad, 4-TMLF
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Output Voltage: 2.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 39μA
PSRR: 80dB ~ 65dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 4-TMLF (1x1)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.38V @ 150mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
LDO Voltage Regulators Ultra Small Single 150mA LDO in 1mm x 1mm TMLF
IC REG LINEAR 2.6V 150MA 4TMLF
LDO Voltage Regulators Ultra Small Single 150mA LDO
IC REG LINEAR 2.6V 150MA 4TMLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5365-2.6YMT-TZ | 788761-MIC5365-2.6YMT-TZ | 576-3947-6-ND | MIC5365-2.6YMT-TZ | 536-MIC5365-2.6YMT-TZ | MIC5365-2.6YMT-TZ | MIC5365-2.6YMT-TZ | MIC5365-2.6YMT-TZ |
| Product Name | 2.6V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5365-2.6YMT-TZ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators Ultra Small Single 150mA LDO in 1mm x 1mm TMLF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad, 4-TMLF | Other; 4-UDFN Exposed Pad, 4-TMLF® | Other; 4-UDFN Exposed Pad, 4-TMLF® | Other; 4-UDFN Exposed Pad, 4-TMLF® | |||
| Output Voltage | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 to ? volts | 2.6 volts | 2.6 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 5.5 volts | 5.5 volts | ? to 5.5 volts |