Manufacturer: Microchip Technology
Win Source Part Number: 884804-MIC5320-SPYMT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Package: 6-UFDFN Exposed Pad, 6-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5320
Categories: Integrated Circuits (ICs)
Case / Package: 6-TMLF® (1.6x1.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5320-SPYMT TR-ND, 576-2876-2, 1611-MIC5320-SPYMT-C
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
IC REG LINEAR 3V/3.3V 6TMLF Product overview: MIC5320-SPYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5320-SPYMT-TR
IC REG LINEAR 3V/3.3V 6TMLF
LDO Voltage Regulators Dual 150mA LDO Dual Enable
IC REG LINEAR 3V/3.3V 6TMLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 884804-MIC5320-SPYMT-TR | 576-2876-6-ND | 776-MIC5320-SPYMT-TR | MIC5320-SPYMT-TR | MIC5320-SPYMT-TR | MIC5320-SPYMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5320-SPYMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 3.3V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Package Type | Other; 6-TMLF® (1.6x1.6) | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; Tape & Reel (TR) | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | |||||
| Output Voltage Type | Fixed | Fixed |