Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
IC REG LINEAR 2.8V 300MA 6DFN
IC REG LINEAR 2.8V 300MA 6DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
LDO Voltage Regulators 300mA uCap ULDO High PSRR Low Noise Regulator
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4389-6-ND | MIC5323-2.8YMT-TR | MIC5323-2.8YMT-TR | MIC5323-2.8YMT-TR | MIC5323-2.8YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-TDFN Exposed Pad | Other; 6-TDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |