Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XTDFN (1.2x1.6)
IC REG LINEAR 2.8V/3.3V 8-XTDFN
IC REG LINEAR 2.8V/3.3V 8-XTDFN
LDO Voltage Regulators Dual 300mA Low Cost LDO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1611-MIC5399-SMYMT-CT-ND | MIC5399-SMYMT-TR | MIC5399-SMYMT-TR | MIC5399-SMYMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-XFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |