Microchip Technology, Inc. 2.6V 150MA Voltage Regulator IC MIC5366-2.6YC5-TR

Description
IC REG LINEAR 2.6V 150MA SC70-5 Product overview: MIC5366-2.6YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5366-2.6YC5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.6V 150MA SC70-5 Product overview: MIC5366-2.6YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5366-2.6YC5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.6V 150MA Voltage Regulator IC
776-MIC5366-2.6YC5-TR
2.6V 150MA Voltage Regulator IC 776-MIC5366-2.6YC5-TR
IC REG LINEAR 2.6V 150MA SC70-5 Product overview: MIC5366-2.6YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5366-2.6YC5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.6V 150MA SC70-5 Product overview: MIC5366-2.6YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5366-2.6YC5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.6YC5-TR - 788762-MIC5366-2.6YC5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.6YC5-TR
788762-MIC5366-2.6YC5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.6YC5-TR 788762-MIC5366-2.6YC5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788762-MIC5366-2.6YC 5-TR Operating Temperature Range: -40°C ~ 125°C Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: MIC5366 Output Voltage: 2.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 39μA PSRR: 80dB ~ 65dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: SC-70-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.38V @ 150mA Alternative Parts (Cross-Reference): RP113Q262B-TR-FE; RP113Q262D-TR-FE; RT9198-26PU5; RT9198-26PU5R; Introduction Date: August 01, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788762-MIC5366-2.6YC5-TR
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: MIC5366
Output Voltage: 2.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 39μA
PSRR: 80dB ~ 65dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SC-70-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.38V @ 150mA
Alternative Parts (Cross-Reference): RP113Q262B-TR-FE; RP113Q262D-TR-FE; RT9198-26PU5; RT9198-26PU5R;
Introduction Date: August 01, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3323-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3323-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3323-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5366-2.6YC5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5366-2.6YC5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5366-2.6YC5-TR
IC REG LINEAR 2.6V 150MA SC70-5

IC REG LINEAR 2.6V 150MA SC70-5

Supplier's Site
LDO Regulator Pos 2.6V 0.15A 5-Pin SC-70 T/R - 536-MIC5366-2.6YC5-TR - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 2.6V 0.15A 5-Pin SC-70 T/R
536-MIC5366-2.6YC5-TR
LDO Regulator Pos 2.6V 0.15A 5-Pin SC-70 T/R 536-MIC5366-2.6YC5-TR
LDO Regulator Pos 2.6V 0.15A 5-Pin SC-70 T/R

LDO Regulator Pos 2.6V 0.15A 5-Pin SC-70 T/R

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5366-2.6YC5-TR
LDO Voltage Regulators MIC5366-2.6YC5-TR
LDO Voltage Regulators Ultra Small Single 150mA LDO w/ Active Shutdown

LDO Voltage Regulators Ultra Small Single 150mA LDO w/ Active Shutdown

Buy Now Datasheet
Voltage Regulators - Linear - MIC5366-2.6YC5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5366-2.6YC5-TR
Voltage Regulators - Linear MIC5366-2.6YC5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5366-2.6YC5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5366-2.6YC5-TR
PMIC - Voltage Regulators - Linear MIC5366-2.6YC5-TR
IC REG LINEAR 2.6V 150MA SC70-5

IC REG LINEAR 2.6V 150MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5366-2.6YC5-TR 788762-MIC5366-2.6YC5-TR 576-3323-2-ND MIC5366-2.6YC5-TR 536-MIC5366-2.6YC5-TR MIC5366-2.6YC5-TR MIC5366-2.6YC5-TR MIC5366-2.6YC5-TR
Product Name 2.6V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.6YC5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 2.6V 0.15A 5-Pin SC-70 T/R LDO Voltage Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Output Voltage 2.6 volts 2.6 volts 2.6 volts 2.6 volts 2.6 volts 2.6 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 5.5 volts 5.5 volts ? to 5.5 volts
Unlock Full Specs
to access all available technical data