The MIC5366-3.1YMT-TZ is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.1V with a maximum output current of 150mA. It operates within an input voltage range of 2.5V to 5.5V and features a low dropout voltage of 155mV at full load. The device is stable with a minimum output capacitance of 1µF, making it suitable for various portable electronic applications, including mobile phones and digital cameras. This regulator offers high power supply rejection ratio (PSRR) of 70dB, ensuring stable output under varying load conditions. It has an initial output accuracy of ±2% and includes protection features such as thermal shutdown and current limit. The MIC5366 also incorporates an output discharge circuit, which activates when the enable pin is low, enhancing its usability in battery-powered applications. The operating temperature range is specified from -40°C to 125°C, and it is available in a compact 1mm x 1mm Thin MLF package, which is advantageous for space-constrained designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
IC REG LINEAR 3.1V 150MA 4TMLF
IC REG LINEAR 3.1V 150MA 4TMLF
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
LDO Voltage Regulators Ultra Small Single 150mA LDO w/ Active Shutdown
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5366-3.1YMT-TZ-ND | MIC5366-3.1YMT-TZ | MIC5366-3.1YMT-TZ | MIC5366-3.1YMT-TZ | MIC5366-3.1YMT-TZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad, 4-TMLF® | Other; 4-UDFN Exposed Pad, 4-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable |