Microchip Technology, Inc. 1.2V 1.8V Voltage Regulator IC MIC5332-G4YMT-TR

Description
IC REG LINEAR 1.2V/1.8V 8MLF Product overview: MIC5332-G4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5332-G4YMT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.2V/1.8V 8MLF Product overview: MIC5332-G4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5332-G4YMT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 1.8V Voltage Regulator IC
776-MIC5332-G4YMT-TR
1.2V 1.8V Voltage Regulator IC 776-MIC5332-G4YMT-TR
IC REG LINEAR 1.2V/1.8V 8MLF Product overview: MIC5332-G4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5332-G4YMT-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V/1.8V 8MLF Product overview: MIC5332-G4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5332-G4YMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5332-G4YMT-TR - 125184-MIC5332-G4YMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5332-G4YMT-TR
125184-MIC5332-G4YMT-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5332-G4YMT-TR 125184-MIC5332-G4YMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 125184-MIC5332-G4YMT -TR Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power On Reset Output Current: 300mA, 300mA Output Voltage: 1.8V, 1.2V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MLF (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V Dropout Voltage-Max: 0.24V @ 300mA, 0.24V @ 300mA Operating Supply Current: 50μA to 75μA PSRR: 65dB to 45dB (1kHz to 20kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microchip Technology
Win Source Part Number: 125184-MIC5332-G4YMT-TR
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 300mA, 300mA
Output Voltage: 1.8V, 1.2V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MLF (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V
Dropout Voltage-Max: 0.24V @ 300mA, 0.24V @ 300mA
Operating Supply Current: 50μA to 75μA
PSRR: 65dB to 45dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3157-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3157-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3157-1-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3157-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3157-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3157-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3157-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3157-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3157-6-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5332-G4YMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5332-G4YMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5332-G4YMT-TR
IC REG LINEAR 1.2V/1.8V 8MLF

IC REG LINEAR 1.2V/1.8V 8MLF

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5332-G4YMT-TR
LDO Voltage Regulators MIC5332-G4YMT-TR
LDO Voltage Regulators Dual 300mA micropower ULDO, with POR

LDO Voltage Regulators Dual 300mA micropower ULDO, with POR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5332-G4YMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5332-G4YMT-TR
PMIC - Voltage Regulators - Linear MIC5332-G4YMT-TR
IC REG LINEAR 1.2V/1.8V 8MLF

IC REG LINEAR 1.2V/1.8V 8MLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5332-G4YMT-TR 125184-MIC5332-G4YMT-TR 576-3157-1-ND MIC5332-G4YMT-TR MIC5332-G4YMT-TR MIC5332-G4YMT-TR
Product Name 1.2V 1.8V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5332-G4YMT-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 8-MLF (2x2) Other; 8-VFDFN Exposed Pad, 8-MLF®
Output Voltage 1.8 to 1.2 volts 1.2 to 1.8 volts 1.2 to 1.8 volts 1.2 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1915243 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details
Motor Drivers, Controllers - A3988SEVTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 1.2 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details