Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5321-MKYMT-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5321-MKYMT-TR is a dual ultra-low dropout (ULDO,Ñ¢) linear voltage regulator designed for applications requiring high power supply rejection and low noise output. It operates within an input voltage range of 2.3V to 5.5V and provides dual outputs of 150mA each. The device features an ultra-low dropout voltage of 35mV at 150mA, making it suitable for battery-powered devices. This regulator is housed in a compact 6-pin 1.6mm x 1.6mm Thin MLF® package, which offers excellent thermal performance and minimizes board space requirements. It is stable with a 1µF ceramic capacitor, ensuring compatibility with small output capacitors. The MIC5321 also includes a bypass pin for enhanced noise performance, a fast turn-on time of 45µs, and built-in thermal shutdown and current limit protections. The operating temperature range for this part is from -40°C to +125°C, making it suitable for a variety of portable electronic applications, including mobile phones, PDAs, GPS receivers, and digital cameras.

Datasheet Summary
Powered by GS/AI

The MIC5321-MKYMT-TR is a dual ultra-low dropout (ULDO,Ñ¢) linear voltage regulator designed for applications requiring high power supply rejection and low noise output. It operates within an input voltage range of 2.3V to 5.5V and provides dual outputs of 150mA each. The device features an ultra-low dropout voltage of 35mV at 150mA, making it suitable for battery-powered devices. This regulator is housed in a compact 6-pin 1.6mm x 1.6mm Thin MLF® package, which offers excellent thermal performance and minimizes board space requirements. It is stable with a 1µF ceramic capacitor, ensuring compatibility with small output capacitors. The MIC5321 also includes a bypass pin for enhanced noise performance, a fast turn-on time of 45µs, and built-in thermal shutdown and current limit protections. The operating temperature range for this part is from -40°C to +125°C, making it suitable for a variety of portable electronic applications, including mobile phones, PDAs, GPS receivers, and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5321-MKYMT-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5321-MKYMT-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5321-MKYMT-TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5321-MKYMT-TR
LDO Voltage Regulators MIC5321-MKYMT-TR
LDO Voltage Regulators Dual 150mA LDO Enable and Bypass

LDO Voltage Regulators Dual 150mA LDO Enable and Bypass

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5321-MKYMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5321-MKYMT-TR
PMIC - Voltage Regulators - Linear MIC5321-MKYMT-TR
IC REG LINEAR 2.6V/2.8V 6TMLF

IC REG LINEAR 2.6V/2.8V 6TMLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5321-MKYMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5321-MKYMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5321-MKYMT-TR
IC REG LINEAR 2.6V/2.8V 6TMLF

IC REG LINEAR 2.6V/2.8V 6TMLF

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC5321-MKYMT-TR-ND MIC5321-MKYMT-TR MIC5321-MKYMT-TR MIC5321-MKYMT-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; 6-UFDFN Exposed Pad, 6-TMLF®
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data