Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5365-2.85YMT-TZ MIC5365-2.85YMT-TZ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077120-MIC5365-2.85 YMT-TZ Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-TMLF (1x1) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.31V @ 150mA Operating Supply Current: 39μA PSRR: 80dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077120-MIC5365-2.85 YMT-TZ Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-TMLF (1x1) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.31V @ 150mA Operating Supply Current: 39μA PSRR: 80dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5365-2.85YMT-TZ is a high-performance linear voltage regulator capable of delivering a guaranteed output current of 150mA. It operates within an input voltage range of 2.5V to 5.5V and features a low dropout voltage of 155mV at 150mA. This regulator is designed for stability with 1µF ceramic output capacitors and exhibits excellent load and line transient response. With a low quiescent current of 29µA and a high power supply rejection ratio (PSRR) of 70dB, the MIC5365-2.85YMT-TZ is suitable for battery-powered applications. It offers an initial output accuracy of ±2% and includes thermal shutdown and current limit protection for enhanced reliability. The device is available in a compact 1mm vó 1mm Thin MLF package, making it ideal for space-constrained applications such as mobile phones, digital cameras, and other portable electronics. The operating junction temperature range is from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The MIC5365-2.85YMT-TZ is a high-performance linear voltage regulator capable of delivering a guaranteed output current of 150mA. It operates within an input voltage range of 2.5V to 5.5V and features a low dropout voltage of 155mV at 150mA. This regulator is designed for stability with 1µF ceramic output capacitors and exhibits excellent load and line transient response. With a low quiescent current of 29µA and a high power supply rejection ratio (PSRR) of 70dB, the MIC5365-2.85YMT-TZ is suitable for battery-powered applications. It offers an initial output accuracy of ±2% and includes thermal shutdown and current limit protection for enhanced reliability. The device is available in a compact 1mm vó 1mm Thin MLF package, making it ideal for space-constrained applications such as mobile phones, digital cameras, and other portable electronics. The operating junction temperature range is from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5365-2.85YMT-TZ - 1077120-MIC5365-2.85YMT-TZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5365-2.85YMT-TZ
1077120-MIC5365-2.85YMT-TZ
PMIC - PMIC - Voltage Regulators - Linear - MIC5365-2.85YMT-TZ 1077120-MIC5365-2.85YMT-TZ
Manufacturer: Microchip Technology Win Source Part Number: 1077120-MIC5365-2.85 YMT-TZ Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-TMLF (1x1) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.31V @ 150mA Operating Supply Current: 39μA PSRR: 80dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077120-MIC5365-2.85YMT-TZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-TMLF (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.31V @ 150mA
Operating Supply Current: 39μA
PSRR: 80dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5365-2.85YMT-TZ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5365-2.85YMT-TZ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5365-2.85YMT-TZ-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)

Buy Now Datasheet
Singapore, Singapore
2.85V 150MA Voltage Regulator IC
776-MIC5365-2.85YMT-TZ
2.85V 150MA Voltage Regulator IC 776-MIC5365-2.85YMT-TZ
IC REG LINEAR 2.85V 150MA 4TMLF Product overview: MIC5365-2.85YMT-TZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5365-2.85YMT- TZ can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.85V 150MA 4TMLF Product overview: MIC5365-2.85YMT-TZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5365-2.85YMT-TZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5365-2.85YMT-TZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5365-2.85YMT-TZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5365-2.85YMT-TZ
IC REG LINEAR 2.85V 150MA 4TMLF

IC REG LINEAR 2.85V 150MA 4TMLF

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5365-2.85YMT-TZ
LDO Voltage Regulators MIC5365-2.85YMT-TZ
LDO Voltage Regulators Ultra Small Single 150mA LDO

LDO Voltage Regulators Ultra Small Single 150mA LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5365-2.85YMT-TZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5365-2.85YMT-TZ
PMIC - Voltage Regulators - Linear MIC5365-2.85YMT-TZ
IC REG LINEAR 2.85V 150MA 4TMLF

IC REG LINEAR 2.85V 150MA 4TMLF

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5365-2.85YMT-TZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5365-2.85YMT-TZ
Voltage Regulators - Linear MIC5365-2.85YMT-TZ
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1077120-MIC5365-2.85YMT-TZ MIC5365-2.85YMT-TZ-ND 776-MIC5365-2.85YMT-TZ MIC5365-2.85YMT-TZ MIC5365-2.85YMT-TZ MIC5365-2.85YMT-TZ MIC5365-2.85YMT-TZ
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5365-2.85YMT-TZ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.85V 150MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; 4-TMLF (1x1) Other; 4-UDFN Exposed Pad, 4-TMLF® Other; Tape & Reel (TR) Other; 4-UDFN Exposed Pad, 4-TMLF®
Life Cycle Stage Maturity; Active Active
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24253RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - A6213KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3303ARZ-3.2 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 7139483 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details