Manufacturer: Microchip Technology
Win Source Part Number: 884824-MIC5504-3.0YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5504
Categories: Integrated Circuits (ICs)
Case / Package: 4-TDFN (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5504-3.0YMTTR, MIC5504-3.0YMTTR-ND
IC REG LINEAR 3V 300MA 4TDFN Product overview: MIC5504-3.0YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-3.0YMT-T
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
IC REG LINEAR 3V 300MA 4-TDFN
IC REG LINEAR 3V 300MA 4-TDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
IC REG LINEAR 3V 300MA 4TDFN
LDO Voltage Regulators Single 300mA LDO
IC REG LINEAR 3V 300MA 4TDFN
IC REG LINEAR 3V 300MA 4TDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 884824-MIC5504-3.0YMT-TR | 776-MIC5504-3.0YMT-TR | 150-MIC5504-3.0YMT-TR-ND | MIC5504-3.0YMT-TR | MIC5504-3.0YMT-TR | MIC5504-3.0YMT-TR | 536-MIC5504-3.0YMT-TR | MIC5504-3.0YMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5504-3.0YMT-TR | 3V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LINEAR 3V 300MA 4TDFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||||
| Package Type | Other; 4-TDFN (1x1) | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Output Voltage | 3 volts | 3 volts | 3 to ? volts | 3 volts | 3 volts |