IC REG LINEAR 1V 1.5A 10MLF Product overview: MIC61150-10YML from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC61150-10YML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1223238-MIC61150-10Y
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 10-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 10-VFDFN Exposed Pad, 10-MLF
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: MIC61150
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1V
Voltage - Input (Maximum): 3.6V
Maximum Dropout Voltage: 0.2V at 1.5A
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 10-MLF® (3x3)
IC REG LINEAR 1V 1.5A 10MLF
IC REG LINEAR 1V 1.5A 10MLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC61150-10YML | 1223238-MIC61150-10YML | 576-3761-5-ND | MIC61150-10YML | MIC61150-10YML |
| Product Name | 1V 1.5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC61150-10YML | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tube | Other; 10-VFDFN Exposed Pad, 10-MLF | Other; 10-VFDFN Exposed Pad, 10-MLF® | ||
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| VIN | 3.6 volts | 3.6 volts |