Manufacturer: Microchip Technology
Win Source Part Number: 1077117-MIC5365-2.5Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-TMLF (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.38V @ 150mA
Operating Supply Current: 39μA
PSRR: 80dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
IC REG LINEAR 2.5V 150MA 4-TMLF
IC REG LINEAR 2.5V 150MA 4-TMLF
IC REG LINEAR 2.5V 150MA 4TMLF Product overview: MIC5365-2.5YMT-TZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5365-2.5YMT-T
IC REG LINEAR 2.5V 150MA 4TMLF
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
IC REG LINEAR 2.5V 150MA 4TMLF
IC REG LINEAR 2.5V 150MA 4TMLF
LDO Voltage Regulators Ultra Small Single 150mA LDO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1077117-MIC5365-2.5YMT-TZ | 150-MIC5365-2.5YMT-TZTR-ND | 776-MIC5365-2.5YMT-TZ | MIC5365-2.5YMT-TZ | MIC5365-2.5YMT-TZ | MIC5365-2.5YMT-TZ | MIC5365-2.5YMT-TZ | MIC5365-2.5YMT-TZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5365-2.5YMT-TZ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-TMLF (1x1) | Other; 4-UDFN Exposed Pad, 4-TMLF® | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad, 4-TMLF® | Other; 4-UDFN Exposed Pad, 4-TMLF® | |||
| Life Cycle Stage | Maturity; Active | Active | ||||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |