Manufacturer: Microchip Technology
Win Source Part Number: 884826-MIC5528-3.3YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.2x1.2)
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5528
Categories: Integrated Circuits (ICs)
Case / Package: 6-TDFN (1.2x1.2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC5528-3.3YMT-
500mA LDO w/ Auto Discharge & Internal
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.2x1.2)
IC REG LINEAR 3.3V 500MA 6TDFN Product overview: MIC5528-3.3YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5528-3.3YMT-T
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.2x1.2)
TDFN-6-EP(1.2x1.2) Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3.3V 500MA 6TDFN
IC REG LINEAR 3.3V 500MA 6TDFN
IC REG LINEAR 3.3V 500MA 6TDFN
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 884826-MIC5528-3.3YMT-TR | 352111 | 576-4766-2-ND | 776-MIC5528-3.3YMT-TR | MIC5528-3.3YMT-TR | MIC5528-3.3YMT-TR | MIC5528-3.3YMT-TR | MIC5528-3.3YMT-TR | MIC5528-3.3YMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5528-3.3YMT-TR | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500MA Voltage Regulator IC | Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||||
| Package Type | Other; 6-TDFN (1.2x1.2) | Other; UDFN | Other; 6-UFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | Low Dropout | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed |