Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5320-PMYMT-TR MIC5320-PMYMT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788737-MIC5320-PMYMT -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-UFDFN Exposed Pad, 6-TMLF Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA, 150mA Family Name: MIC5320 Output Voltage: 2.8V, 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA ~ 190μA PSRR: 65dB ~ 45dB (1kHz ~ 20kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-TMLF (1.6x1.6) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.1V @ 150mA, 0.1V @ 150mA Alternative Parts (Cross-Reference): ISL9016IRUMCZ-T; ISL9016IRUMKZ-T; ISL9016IRUMWZ-T; ISL9016IRUMBZ-T; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788737-MIC5320-PMYMT -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-UFDFN Exposed Pad, 6-TMLF Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA, 150mA Family Name: MIC5320 Output Voltage: 2.8V, 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA ~ 190μA PSRR: 65dB ~ 45dB (1kHz ~ 20kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-TMLF (1.6x1.6) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.1V @ 150mA, 0.1V @ 150mA Alternative Parts (Cross-Reference): ISL9016IRUMCZ-T; ISL9016IRUMKZ-T; ISL9016IRUMWZ-T; ISL9016IRUMBZ-T; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5320-PMYMT-TR - 788737-MIC5320-PMYMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5320-PMYMT-TR
788737-MIC5320-PMYMT-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5320-PMYMT-TR 788737-MIC5320-PMYMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 788737-MIC5320-PMYMT -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-UFDFN Exposed Pad, 6-TMLF Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA, 150mA Family Name: MIC5320 Output Voltage: 2.8V, 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA ~ 190μA PSRR: 65dB ~ 45dB (1kHz ~ 20kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-TMLF (1.6x1.6) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.1V @ 150mA, 0.1V @ 150mA Alternative Parts (Cross-Reference): ISL9016IRUMCZ-T; ISL9016IRUMKZ-T; ISL9016IRUMWZ-T; ISL9016IRUMBZ-T; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788737-MIC5320-PMYMT-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-UFDFN Exposed Pad, 6-TMLF
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA, 150mA
Family Name: MIC5320
Output Voltage: 2.8V, 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 190μA
PSRR: 65dB ~ 45dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-TMLF (1.6x1.6)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.1V @ 150mA, 0.1V @ 150mA
Alternative Parts (Cross-Reference): ISL9016IRUMCZ-T; ISL9016IRUMKZ-T; ISL9016IRUMWZ-T; ISL9016IRUMBZ-T;
Introduction Date: July 01, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2874-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2874-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2874-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)

Buy Now Datasheet
Singapore, Singapore
2.8V 3V Voltage Regulator IC
776-MIC5320-PMYMT-TR
2.8V 3V Voltage Regulator IC 776-MIC5320-PMYMT-TR
IC REG LINEAR 2.8V/3V 6TMLF Product overview: MIC5320-PMYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5320-PMYMT-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V/3V 6TMLF Product overview: MIC5320-PMYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5320-PMYMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC5320-PMYMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5320-PMYMT-TR
PMIC - Voltage Regulators - Linear MIC5320-PMYMT-TR
IC REG LINEAR 2.8V/3V 6TMLF

IC REG LINEAR 2.8V/3V 6TMLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5320-PMYMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5320-PMYMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5320-PMYMT-TR
IC REG LINEAR 2.8V/3V 6TMLF

IC REG LINEAR 2.8V/3V 6TMLF

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5320-PMYMT-TR
LDO Voltage Regulators MIC5320-PMYMT-TR
LDO Voltage Regulators Dual 150mA LDO Dual Enable

LDO Voltage Regulators Dual 150mA LDO Dual Enable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 788737-MIC5320-PMYMT-TR 576-2874-2-ND 776-MIC5320-PMYMT-TR MIC5320-PMYMT-TR MIC5320-PMYMT-TR MIC5320-PMYMT-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5320-PMYMT-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.8V 3V Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; 6-UFDFN Exposed Pad, 6-TMLF Other; 6-UFDFN Exposed Pad, 6-TMLF® Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841SA-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - 5962-9584001QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.4800 amps
View Details
Voltage Regulators - 2444532 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722962VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details