Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 2V 150MA SC70-5 Product overview: MIC5366-2.0YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5366-2.0YC5-T
Manufacturer: Microchip Technology
Win Source Part Number: 1077128-MIC5366-2.0Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 0.38V @ 150mA
Operating Supply Current: 39μA
PSRR: 80dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2V 150MA SC70-5
IC REG LINEAR 2V 150MA SC70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3205-1-ND | 776-MIC5366-2.0YC5-TR | 1077128-MIC5366-2.0YC5-TR | MIC5366-2.0YC5-TR | MIC5366-2.0YC5-TR | MIC5366-2.0YC5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.0YC5-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; Tape & Reel (TR) | SC-70; Other; SC-70-5 | SC-70; SSOP | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |