Manufacturer: Microchip Technology
Win Source Part Number: 884808-MIC5335-SFYMT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6)
Package: 6-UFDFN Exposed Pad, 6-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5335
Categories: Integrated Circuits (ICs)
Case / Package: 6-TMLF® (1.6x1.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5335-SFYMT TR-ND, MIC5335-SFYMT TR, MIC5335-SFYMTTR-ND, MIC5335-SFYMTTR, 1611-MIC5335-SFYMT-D
IC REG LINEAR 1.5V/3.3V 6TMLF Product overview: MIC5335-SFYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5335-SFYMT-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6)
IC REG LINEAR 1.5V/3.3V 6TMLF
IC REG LINEAR 1.5V/3.3V 6TMLF
LDO Voltage Regulators Dual 300mA LDO Dual EN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 884808-MIC5335-SFYMT-TR | 776-MIC5335-SFYMT-TR | 576-4593-2-ND | MIC5335-SFYMT-TR | MIC5335-SFYMT-TR | MIC5335-SFYMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5335-SFYMT-TR | 1.5V 3.3V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | ||||
| Package Type | Other; 6-TMLF® (1.6x1.6) | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Output Voltage Type | Fixed | Fixed | ||||
| Output Voltage | 1.5 to 3.3 volts | 1.5 to 3.3 volts | 1.5 volts |