Microchip Technology, Inc. 1.2V 3.3V Voltage Regulator IC MIC5355-S4YMME

Description
IC REG LINEAR 1.2V/3.3V 8MSOP Product overview: MIC5355-S4YMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5355-S4YMME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.2V/3.3V 8MSOP Product overview: MIC5355-S4YMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5355-S4YMME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 3.3V Voltage Regulator IC
776-MIC5355-S4YMME
1.2V 3.3V Voltage Regulator IC 776-MIC5355-S4YMME
IC REG LINEAR 1.2V/3.3V 8MSOP Product overview: MIC5355-S4YMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5355-S4YMME can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V/3.3V 8MSOP Product overview: MIC5355-S4YMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5355-S4YMME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3880-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3880-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3880-5-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-MSOP-EP

Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-MSOP-EP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5355-S4YMME - 1077112-MIC5355-S4YMME - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5355-S4YMME
1077112-MIC5355-S4YMME
PMIC - PMIC - Voltage Regulators - Linear - MIC5355-S4YMME 1077112-MIC5355-S4YMME
Manufacturer: Microchip Technology Win Source Part Number: 1077112-MIC5355-S4YM ME Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V, 3.3V Dropout Voltage-Max: 0.8V @ 500mA, 0.8V @ 500mA Operating Supply Current: 0.53μA to 200μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077112-MIC5355-S4YMME
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 500mA, 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 3.3V
Dropout Voltage-Max: 0.8V @ 500mA, 0.8V @ 500mA
Operating Supply Current: 0.53μA to 200μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5355-S4YMME - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5355-S4YMME
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5355-S4YMME
IC REG LINEAR 1.2V/3.3V 8MSOP

IC REG LINEAR 1.2V/3.3V 8MSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5355-S4YMME - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5355-S4YMME
PMIC - Voltage Regulators - Linear MIC5355-S4YMME
IC REG LINEAR 1.2V/3.3V 8MSOP

IC REG LINEAR 1.2V/3.3V 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5355-S4YMME 576-3880-5-ND 1077112-MIC5355-S4YMME MIC5355-S4YMME MIC5355-S4YMME
Product Name 1.2V 3.3V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5355-S4YMME Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tube Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Other; 8-MSOP-EP SSOP
Output Voltage 1.2 to 3.3 volts 1.2 to 3.3 volts 1.2 to 3.3 volts 1.2 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data