Microchip Technology, Inc. 2.85V Voltage Regulator IC MIC5321-NNYMT-TR

Description
IC REG LINEAR 2.85V/2.85V 6TMLF Product overview: MIC5321-NNYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5321-NNYMT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.85V/2.85V 6TMLF Product overview: MIC5321-NNYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5321-NNYMT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.85V Voltage Regulator IC
776-MIC5321-NNYMT-TR
2.85V Voltage Regulator IC 776-MIC5321-NNYMT-TR
IC REG LINEAR 2.85V/2.85V 6TMLF Product overview: MIC5321-NNYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5321-NNYMT-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.85V/2.85V 6TMLF Product overview: MIC5321-NNYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5321-NNYMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5321-NNYMT-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5321-NNYMT-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5321-NNYMT-TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5321-NNYMT-TR - 927125-MIC5321-NNYMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5321-NNYMT-TR
927125-MIC5321-NNYMT-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5321-NNYMT-TR 927125-MIC5321-NNYMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 927125-MIC5321-NNYMT -TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6) Package: 6-UFDFN Exposed Pad, 6-TMLF® Package: Reel - TR Mounting: Surface Mount Family Name: MIC5321 Categories: Integrated Circuits (ICs) Case / Package: 6-TMLF® (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5321-NNYMT TR, MIC5321-NNYMT TR-ND, MIC5321-NNYMTTR, MIC5321-NNYMTTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 927125-MIC5321-NNYMT-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Package: 6-UFDFN Exposed Pad, 6-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5321
Categories: Integrated Circuits (ICs)
Case / Package: 6-TMLF® (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5321-NNYMT TR, MIC5321-NNYMT TR-ND, MIC5321-NNYMTTR, MIC5321-NNYMTTR-ND

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5321-NNYMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5321-NNYMT-TR
PMIC - Voltage Regulators - Linear MIC5321-NNYMT-TR
IC REG LINEAR 2.85V/2.85V 6TMLF

IC REG LINEAR 2.85V/2.85V 6TMLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5321-NNYMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5321-NNYMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5321-NNYMT-TR
IC REG LINEAR 2.85V/2.85V 6TMLF

IC REG LINEAR 2.85V/2.85V 6TMLF

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5321-NNYMT-TR
LDO Voltage Regulators MIC5321-NNYMT-TR
LDO Voltage Regulators Dual 150mA LDO Enable and Bypass

LDO Voltage Regulators Dual 150mA LDO Enable and Bypass

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5321-NNYMT-TR MIC5321-NNYMT-TR-ND 927125-MIC5321-NNYMT-TR MIC5321-NNYMT-TR MIC5321-NNYMT-TR MIC5321-NNYMT-TR
Product Name 2.85V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5321-NNYMT-TR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 6-UFDFN Exposed Pad, 6-TMLF® Other; 6-TMLF® (1.6x1.6)
Output Voltage 2.85 volts 2.85 volts 2.85 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25300RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.7-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 276971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN1814-6C
Output Voltage -0.3000 to 300 volts
View Details