Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5370-GFYMT-TR MIC5370-GFYMT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 131200-MIC5370-GFYMT -TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.155V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Output Voltage: 1.8V, 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-TMLF (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V, 1.8V Dropout Voltage-Max: 0.31V @ 150mA, 0.31V @ 150mA Operating Supply Current: 45μA to 85μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 131200-MIC5370-GFYMT -TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.155V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Output Voltage: 1.8V, 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-TMLF (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V, 1.8V Dropout Voltage-Max: 0.31V @ 150mA, 0.31V @ 150mA Operating Supply Current: 45μA to 85μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5370-GFYMT-TR - 131200-MIC5370-GFYMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5370-GFYMT-TR
131200-MIC5370-GFYMT-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5370-GFYMT-TR 131200-MIC5370-GFYMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 131200-MIC5370-GFYMT -TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.155V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Output Voltage: 1.8V, 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-TMLF (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V, 1.8V Dropout Voltage-Max: 0.31V @ 150mA, 0.31V @ 150mA Operating Supply Current: 45μA to 85μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 131200-MIC5370-GFYMT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.155V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Output Voltage: 1.8V, 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-TMLF (1.6x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V, 1.8V
Dropout Voltage-Max: 0.31V @ 150mA, 0.31V @ 150mA
Operating Supply Current: 45μA to 85μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Singapore, Singapore
1.5V 1.8V Voltage Regulator IC
776-MIC5370-GFYMT-TR
1.5V 1.8V Voltage Regulator IC 776-MIC5370-GFYMT-TR
IC REG LINEAR 1.5V/1.8V 6TMLF Product overview: MIC5370-GFYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5370-GFYMT-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V/1.8V 6TMLF Product overview: MIC5370-GFYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5370-GFYMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3524-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3524-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3524-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5370-GFYMT-TR
LDO Voltage Regulators MIC5370-GFYMT-TR
LDO Voltage Regulators Dual 150mA LNR

LDO Voltage Regulators Dual 150mA LNR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5370-GFYMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5370-GFYMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5370-GFYMT-TR
IC REG LINEAR 1.5V/1.8V 6TMLF

IC REG LINEAR 1.5V/1.8V 6TMLF

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5370-GFYMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5370-GFYMT-TR
PMIC - Voltage Regulators - Linear MIC5370-GFYMT-TR
IC REG LINEAR 1.5V/1.8V 6TMLF

IC REG LINEAR 1.5V/1.8V 6TMLF

Supplier's Site Datasheet
LDO Voltage Regulators Dual 150mA LNR in 1.6mm x 1.6mm TMLF - 536-MIC5370-GFYMT-TR - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators Dual 150mA LNR in 1.6mm x 1.6mm TMLF
536-MIC5370-GFYMT-TR
LDO Voltage Regulators Dual 150mA LNR in 1.6mm x 1.6mm TMLF 536-MIC5370-GFYMT-TR
LDO Voltage Regulators Dual 150mA LNR in 1.6mm x 1.6mm TMLF

LDO Voltage Regulators Dual 150mA LNR in 1.6mm x 1.6mm TMLF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 131200-MIC5370-GFYMT-TR 776-MIC5370-GFYMT-TR 576-3524-2-ND MIC5370-GFYMT-TR MIC5370-GFYMT-TR MIC5370-GFYMT-TR 536-MIC5370-GFYMT-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5370-GFYMT-TR 1.5V 1.8V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Dual 150mA LNR in 1.6mm x 1.6mm TMLF
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; 6-TMLF (1.6x1.6) Other; Tape & Reel (TR) Other; 6-UFDFN Exposed Pad, 6-TMLF® Other; 6-UFDFN Exposed Pad, 6-TMLF®
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data