Manufacturer: Microchip Technology
Win Source Part Number: 802795-MIC5353YMT-TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.25V
Supplier Device Package: 6-TMLF (1.6x1.6)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-UFDFN Exposed Pad, 6-TMLF
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.35V at 500mA
Current - Quiescent (Iq): 175μA
Part Number Series: MIC5353
IC REG LIN POS ADJ 500MA 6TMLF Product overview: MIC5353YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5353YMT-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TMLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TMLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TMLF® (1.6x1.6)
IC REG LIN POS ADJ 500MA 6TMLF
LDO Voltage Regulators 6Vin, Single 500mA ULDO
IC REG LIN POS ADJ 500MA 6TMLF
IC REG LIN POS ADJ 500MA 6TMLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 802795-MIC5353YMT-TR | 776-MIC5353YMT-TR | 576-3681-1-ND | MIC5353YMT-TR | MIC5353YMT-TR | MIC5353YMT-TR | MIC5353YMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5353YMT-TR | 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 6-UFDFN Exposed Pad, 6-TMLF | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 5.5 volts | 1.25 volts | 1.25 to 5.5 volts | 1.25 volts | 1.25 volts |