Manufacturer: Microchip Technology
Win Source Part Number: 927131-MIC5383-MG4YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA, 200mA, 200mA 16-MLF® (3x3)
Package: 16-UFQFN Exposed Pad, 16-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5383
Categories: Integrated Circuits (ICs)
Case / Package: 16-MLF® (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC5383-MG4YMT-
Linear Voltage Regulator IC Positive Fixed 3 Output 200mA, 200mA, 200mA 16-MLF® (3x3)
IC REG LIN 1.2V/1.8V/2.8V 16MLF Product overview: MIC5383-MG4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5383-MG4YMT-T
IC REG LIN 1.2V/1.8V/2.8V 16MLF
IC REG LIN 1.2V/1.8V/2.8V 16MLF
LDO Voltage Regulators Triple 200mA LDO w/User Defined Voltage Monitoring and Active Low Enable
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927131-MIC5383-MG4YMT-TR | 576-3913-2-ND | 776-MIC5383-MG4YMT-TR | MIC5383-MG4YMT-TR | MIC5383-MG4YMT-TR | MIC5383-MG4YMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5383-MG4YMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 1.8V 2.8V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | ||||
| Package Type | Other; 16-MLF® (3x3) | Other; 16-UFQFN Exposed Pad, 16-MLF® | Other; Tape & Reel (TR) | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | |||||
| Output Voltage Type | Fixed | Fixed |