IC REG LINEAR 3.3V 500MA 6TDFN Product overview: MIC5528-3.3YMT-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5528-3.3YMT-T
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.2x1.2)
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - Linear
Package: Tape & Reel (TR) Cut Tape (CT)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-TDFN (1.2x1.2)
Base Product Number: MIC5528
IC REG LINEAR 3.3V 500MA 6TDFN
IC REG LINEAR 3.3V 500MA 6TDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.2x1.2)
LDO Voltage Regulators Single, 500mA LDO w/ Auto Discharge & Internal Enable Pulldown
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5528-3.3YMT-T5 | MIC5528-3.3YMT-T5TR-ND | MIC5528-3.3YMT-T5 | MIC5528-3.3YMT-T5 | MIC5528-3.3YMT-T5 | MIC5528-3.3YMT-T5 | |
| Product Name | 3.3V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad | Other; Tape & Reel (TR) Cut Tape (CT) | Other; 6-UFDFN Exposed Pad | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| VIN | 5.5 volts | 5.5 volts | ? to 5.5 volts |