IC REG LINEAR 3.3V/1.8V 8TMLF Product overview: MIC5350-SGYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5350-SGYMT-TR
Win Source Part Number: 960649-MIC5350-SGYMT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA, 500mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 240 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V, 1.8V
Package / Case: 8-UFDFN Exposed Pad, 8-TMLF®
Supplier Device Package: 8-TMLF® (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 50dB ~ 35dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC5399-SMYMX-T5; MIC5399-SMYMT-TR; MIC5396-GMYMX-T5; TLV7111812DSET; TLV7111225DSET; TLV7111812DSERMIC535
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 175 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3674-2,MIC5350-S
Base Product Number: MIC5350
Voltage Dropout (Max): 0.2V @ 300mA, 0.3V @ 500mA
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 500mA 8-TMLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 500mA 8-TMLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 500mA 8-TMLF® (2x2)
LDO Voltage Regulators Dual 500mA/300mA LDO
IC REG LINEAR 3.3V/1.8V 8TMLF
IC REG LINEAR 3.3V/1.8V 8TMLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5350-SGYMT-TR | 960649-MIC5350-SGYMT-TR | 576-3674-6-ND | MIC5350-SGYMT-TR | MIC5350-SGYMT-TR | MIC5350-SGYMT-TR |
| Product Name | 3.3V 1.8V Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 8-UFDFN Exposed Pad, 8-TMLF® | |||
| Output Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 3.3 volts | |||
| IOUT | 0.3000 to 0.5000 amps | 0.3000 to 0.5000 amps | 0.3000 to 0.5000 amps | 0.3000 to 0.5000 amps | ||
| VIN | 5.5 volts | 5.5 volts |