Manufacturer: Microchip Technology
Win Source Part Number: 788759-MIC5355-JGYMM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA, 500mA
Family Name: MIC5335
Output Voltage: 1.8V, 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.53μA ~ 200μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-MSOP-EP
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.8V @ 500mA, 0.8V @ 500mA
Alternative Parts (Cross-Reference): RT9184A-EFGS; RT9184A-AFGS; RT9184A-3FGS; RT9184A-BFGS;
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-MSOP-EP
IC REG LINEAR 1.8V/2.5V 8MSOP Product overview: MIC5355-JGYMME-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5355-JGYMME-T
LDO Voltage Regulators Dual 500mA uCap Low Dropout, Micropower Linear Regulator
IC REG LINEAR 1.8V/2.5V 8MSOP
IC REG LINEAR 1.8V/2.5V 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 788759-MIC5355-JGYMME-TR | MIC5355-JGYMME-TR-ND | 776-MIC5355-JGYMME-TR | MIC5355-JGYMME-TR | MIC5355-JGYMME-TR | MIC5355-JGYMME-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5355-JGYMME-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 2.5V Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SSOP | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |