Linear Voltage Regulator IC Positive Fixed 3 Output 200mA, 200mA, 200mA 16-MLF® (3x3)
LDO Voltage Regulators Triple 200mA LDO w/User Defined Voltage Monitoring
IC REG LIN 1.2V/1.8V/2.8V 16MLF
IC REG LIN 1.2V/1.8V/2.8V 16MLF
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3911-2-ND | MIC5373-MG4YMT-TR | MIC5373-MG4YMT-TR | MIC5373-MG4YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 16-UFQFN Exposed Pad, 16-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable, Power On Reset |