Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
IC REG LINEAR 1V/1.2V 6TMLF
IC REG LINEAR 1V/1.2V 6TMLF
LDO Voltage Regulators Dual 150mA LNR
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3408-2-ND | MIC5370-4CYMT-TR | MIC5370-4CYMT-TR | MIC5370-4CYMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable |