Win Source Part Number: 1078819-MIC5321-MFYM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA, 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V, 2.8V
Package / Case: 6-WFDFN Exposed Pad, 6-MLF®
Supplier Device Package: 6-MLF® (1.6x1.6)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB ~ 45dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC5321-MFYML-TRMIC5
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 190 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC5321MFYMLTR,MIC53
Base Product Number: MIC5321
Voltage Dropout (Max): 0.1V @ 150mA, 0.1V @ 150mA
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-MLF® (1.6x1.6)
IC REG LINEAR 1.5V/2.8V 6MLF Product overview: MIC5321-MFYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5321-MFYML-TR
IC REG LINEAR 1.5V/2.8V 6MLF
LDO Voltage Regulators Dual 150mA LDO Enable and Bypass
IC REG LINEAR 1.5V/2.8V 6MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1078819-MIC5321-MFYML-TR | 576-1570-2-ND | 776-MIC5321-MFYML-TR | MIC5321-MFYML-TR | MIC5321-MFYML-TR | MIC5321-MFYML-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 2.8V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-WFDFN Exposed Pad, 6-MLF® | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |