Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
IC REG LINEAR 1.5V 150MA 4TMLF
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3180-2-ND | MIC5365-1.5YMT-TR | MIC5365-1.5YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 4-UDFN Exposed Pad, 4-TMLF® | Other; 4-UDFN Exposed Pad, 4-TMLF® | |
| Special Features | Input Overcurrent Protection | Enable |