IC REG LINEAR 2.8V/2.85V 8MLF Product overview: MIC5332-MNYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 2.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5332-MNYMT-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 788751-MIC5332-MNYMT
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VFDFN Exposed Pad, 8-MLF
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Configuration: Positive
Output Current: 300mA, 300mA
Family Name: MIC5332
Output Voltage: 2.8V, 2.85V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA ~ 75μA
PSRR: 65dB ~ 45dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-MLF (2x2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.24V @ 300mA, 0.24V @ 300mA
Alternative Parts (Cross-Reference): RT9012-BVGQW; RT9012-LVGQW; RT9012-NVGQW; RT9012-JVGQW;
Introduction Date: January 01, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.8V/2.85V 8MLF
LDO Voltage Regulators Dual 300mA micropower ULDO, with POR
IC REG LINEAR 2.8V/2.85V 8MLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5332-MNYMT-TR | 576-3160-2-ND | 788751-MIC5332-MNYMT-TR | MIC5332-MNYMT-TR | MIC5332-MNYMT-TR | MIC5332-MNYMT-TR |
| Product Name | 2.8V 2.85V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5332-MNYMT-TR | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-VFDFN Exposed Pad, 8-MLF | |||
| Output Voltage | 2.8 to 2.85 volts | 2.8 to 2.85 volts | 2.8 to 2.85 volts | 2.8 volts | ||
| IOUT | 0.1500 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 5.5 volts | 5.5 volts |