The MIC5365-1.2YD5-T5 is a high-performance linear voltage regulator designed to deliver a stable output of 1.2V at a maximum current of 150mA. It operates within an input voltage range of 2.5V to 5.5V and features a low dropout voltage of 155mV at full load. The device is stable with a minimum output capacitance of 1µF, making it suitable for various portable electronic applications such as mobile phones, digital cameras, and handheld devices. This regulator boasts a low quiescent current of 29µA, high power supply rejection ratio (PSRR) of 70dB, and an initial output accuracy of ±2%. It includes thermal shutdown and current limit protection for enhanced reliability. The MIC5365-1.2YD5-T5 is available in a compact 5-pin TSOT23 package, which is advantageous for space-constrained designs. The operating temperature range is specified from -40°C to +125°C, ensuring functionality in diverse environments.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
LDO Voltage Regulators Ultra Small Single 150mA LDO
IC REG LIN 1.2V 150MA TSOT23-5
IC REG LIN 1.2V 150MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4043-2-ND | MIC5365-1.2YD5-T5 | MIC5365-1.2YD5-T5 | MIC5365-1.2YD5-T5 | MIC5365-1.2YD5-T5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Special Features | Input Overcurrent Protection | Enable |