IC REG LINEAR 1V 150MA SC70-5 Product overview: MIC5365-1.0YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5365-1.0YC5-T
Manufacturer: Microchip Technology
Win Source Part Number: 109158-MIC5365-1.0YC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.18V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 0.38V @ 150mA
Operating Supply Current: 39μA
PSRR: 80dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 1V 150MA SC70-5
IC REG LINEAR 1V 150MA SC70-5
IC REG LINEAR 1V 150MA SC70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5365-1.0YC5-TR | 109158-MIC5365-1.0YC5-TR | 576-3173-6-ND | MIC5365-1.0YC5-TR | MIC5365-1.0YC5-TR | MIC5365-1.0YC5-TR | MIC5365-1.0YC5-TR |
| Product Name | 1V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5365-1.0YC5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SC-70; Other; SC-70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | |
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 to ? volts | 1 volts | 1 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts | ? to 5.5 volts | 5.5 volts |