Manufacturer: Microchip Technology
Win Source Part Number: 800699-MIC5524-3.3YM
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 4-TDFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 80dB ~ 65dB (100Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 4-UDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.5V at 500mA
Current - Quiescent (Iq): 55μA
Part Number Series: MIC5524-3.3
IC REG LINEAR 3.3V 500MA 4TDFN Product overview: MIC5524-3.3YMT-TZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5524-3.3YMT-T
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-TDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-TDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-TDFN (1x1)
IC REG LINEAR 3.3V 500MA 4TDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-TDFN (1x1)
IC REG LINEAR 3.3V 500MA 4TDFN
IC REG LINEAR 3.3V 500MA 4TDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 800699-MIC5524-3.3YMT-TZ | 776-MIC5524-3.3YMT-TZ | 576-4443-6-ND | MIC5524-3.3YMT-TZ | MIC5524-3.3YMT-TZ | MIC5524-3.3YMT-TZ | MIC5524-3.3YMT-TZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5524-3.3YMT-TZ | 3.3V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 4-UDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| VIN | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | ? to 5.5 volts |