Linear Voltage Regulator IC Positive Fixed 4 Output 200mA, 200mA, 200mA, 1mA 16-MLF® (3x3)
IC REG LIN 2.8/1.8/1.2/1.2V MLF
IC REG LIN 2.8/1.8/1.2/1.2V MLF
LDO Voltage Regulators Triple 200mA LDO, Real Time Clock w/User Defined Voltage Monitoring and Active
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3914-2-ND | MIC5384-MG44YMT-TR | MIC5384-MG44YMT-TR | MIC5384-MG44YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 16-UFQFN Exposed Pad, 16-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable, Power On Reset |