The MIC5366-3.0YMT-TZ is a high-performance linear voltage regulator designed to provide a stable output voltage of 3.0V with a maximum output current of 150mA. It operates within an input voltage range of 2.5V to 5.5V and features a low dropout voltage of 155mV at full load. The device is stable with a minimum output capacitance of 1µF, making it suitable for various portable electronic applications, including mobile phones and digital cameras. This regulator boasts a low quiescent current of 29µA, which is advantageous for battery-powered devices. It also includes an output discharge feature that activates when the enable pin is low, enhancing its usability in power management scenarios. The MIC5366 offers high power supply rejection ratio (PSRR) of 70dB and an initial output accuracy of ±2%, ensuring reliable performance in demanding environments. The operating temperature range is from -40°C to +125°C, allowing for versatility in different applications. The device is available in a compact 4-pin 1mm vó 1mm Thin MLF package, which helps save PCB space.
IC REG LINEAR 3V 150MA 4TMLF Product overview: MIC5366-3.0YMT-TZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5366-3.0YMT-T
Manufacturer: Microchip Technology
Win Source Part Number: 788765-MIC5366-3.0YM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 4-UDFN Exposed Pad, 4-TMLF
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 39μA
PSRR: 80dB ~ 65dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 4-TMLF (1x1)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.31V @ 150mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
IC REG LINEAR 3V 150MA 4TMLF
IC REG LINEAR 3V 150MA 4TMLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5366-3.0YMT-TZ | 788765-MIC5366-3.0YMT-TZ | 576-3877-2-ND | MIC5366-3.0YMT-TZ | MIC5366-3.0YMT-TZ | MIC5366-3.0YMT-TZ |
| Product Name | 3V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5366-3.0YMT-TZ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad, 4-TMLF | Other; 4-UDFN Exposed Pad, 4-TMLF® | Other; 4-UDFN Exposed Pad, 4-TMLF® | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| VIN | 5.5 volts | 5.5 volts | ? to 5.5 volts |