Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-MSOP-EP
IC REG LIN 1.8V/3.3V 8-MSOP-EP
IC REG LIN 1.8V/3.3V 8-MSOP-EP
IC REG LINEAR 1.8V/3.3V 8MSOP
IC REG LINEAR 1.8V/3.3V 8MSOP
IC REG LINEAR 1.8V/3.3V 8MSOP
LDO Voltage Regulators High Performance Dual 500mA ULDO
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 150-MIC5357-SGYMME-TR-ND | 536-MIC5357-SGYMME-TR | MIC5357-SGYMME-TR | MIC5357-SGYMME-TR | MIC5357-SGYMME-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 1.8V/3.3V 8MSOP | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SSOP | ||
| Special Features | Input Overcurrent Protection | Enable |