IC REG LINEAR 3.3V/3.3V 8TMLF Product overview: MIC5332-SSYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5332-SSYMT-TR
Manufacturer: Microchip Technology
Win Source Part Number: 719464-MIC5332-SSYMT
Packaging: Reel
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 300mA, 300mA
Family Name: MIC5332
Categories: Integrated Circuits
Supplier Device Package: 8-TMLF (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB ~ 45dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-UFDFN Exposed Pad, 8-TMLF
Maximum Supply Current: 75μA
Alternative Parts (Cross-Reference): RT9012-XSGQW; RT9012-MSGQW; RT9011-PSGQW;
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: MIC5332
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V, 3.3V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.24V at 300mA, 0.24V at 300mA
Current - Quiescent (Iq): 50μA
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-TMLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-TMLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-TMLF® (2x2)
IC REG LINEAR 3.3V/3.3V 8TMLF
IC REG LINEAR 3.3V/3.3V 8TMLF
IC REG LINEAR 3.3V/3.3V 8TMLF
LDO Voltage Regulators Dual 300mA micropower ULDO, with POR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5332-SSYMT-TR | 719464-MIC5332-SSYMT-TR | 576-4110-6-ND | MIC5332-SSYMT-TR | MIC5332-SSYMT-TR | MIC5332-SSYMT-TR | MIC5332-SSYMT-TR |
| Product Name | 3.3V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5332-SSYMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-UFDFN Exposed Pad, 8-TMLF | Other; 8-UFDFN Exposed Pad, 8-TMLF® | Other; 8-UFDFN Exposed Pad, 8-TMLF® | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts |