Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
LDO Voltage Regulators Dual 150mA LDO Enable and Bypass
IC REG LINEAR 3.3V/3.3V 6TMLF
IC REG LINEAR 3.3V/3.3V 6TMLF
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5321-SSYMT-TR-ND | MIC5321-SSYMT-TR | MIC5321-SSYMT-TR | MIC5321-SSYMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable |