Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
IC REG LINEAR 1.8V/2.5V 8MLF
LDO Voltage Regulators Dual 300mA LDO
IC REG LINEAR 1.8V/2.5V 8MLF
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5330-JGYML-TR-ND | MIC5330-JGYML-TR | MIC5330-JGYML-TR | MIC5330-JGYML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable |