Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
IC REG LINEAR 3V/3.3V 8MLF Product overview: MIC5330-SPYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5330-SPYML-TR
Manufacturer: Microchip Technology
Win Source Part Number: 103907-MIC5330-SPYML
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.075V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 3.3V, 3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MLF (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V, 3.3V
Dropout Voltage-Max: 0.2V @ 300mA, 0.2V @ 300mA
Operating Supply Current: 120μA to 200μA
PSRR: 70dB to 65dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature
IC REG LINEAR 3V/3.3V 8MLF
IC REG LINEAR 3V/3.3V 8MLF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-1945-2-ND | 776-MIC5330-SPYML-TR | 103907-MIC5330-SPYML-TR | MIC5330-SPYML-TR | MIC5330-SPYML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 3.3V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5330-SPYML-TR | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; Tape & Reel (TR) | Other; 8-MLF (2x2) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |