IC REG LINEAR 1.2V 3A 8SOIC Product overview: MIC59300-1.2YME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC59300-1.2YME can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884827-MIC59300-1.2Y
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 3A 8-SOIC-EP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MIC59300
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 95
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC59300-1.2YME
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 8-SOIC-EP
IC REG LINEAR 1.2V 3A 8SOIC
IC REG LINEAR 1.2V 3A 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 8-SOIC-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2V 3A 8-SOIC-EP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC59300-1.2YME | 884827-MIC59300-1.2YME | 576-3424-5-ND | MIC59300-1.2YME | MIC59300-1.2YME | MIC59300-1.2YME | 536-MIC59300-1.2YME |
| Product Name | 1.2V 3A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC59300-1.2YME | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Linear Voltage Regulator IC Positive Fixed 1 Output 1.2V 3A 8-SOIC-EP |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | SOIC; Other; 8-SOIC-EP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | ||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | 1.2 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| VIN | 3.8 volts | 3.8 volts | ? to 3.8 volts | 1 volts |