The MIC5330-LLYML-TR is a dual ultra low dropout (ULDO,Ñ¢) linear regulator designed for portable electronics, featuring two 300mA outputs in a compact 2mm x 2mm leadless MLF® package. It operates within an input voltage range of 2.3V to 5.5V and offers an ultra-low dropout voltage of 75mV at 300mA. The device boasts a high power supply ripple rejection (PSRR) greater than 70dB at 1kHz and an ultra-low output noise of 30µV RMS, making it suitable for RF and noise-sensitive applications. The MIC5330-LLYML-TR provides excellent load and line transient response, a fast startup time of 30µs, and low quiescent current of 75µA per output. It includes thermal shutdown and current limit protection features, ensuring reliable operation. The product is rated for a junction temperature range of -40°C to +125°C, making it versatile for various environmental conditions. This regulator is particularly well-suited for applications in mobile phones, PDAs, GPS receivers, and portable media players.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
IC REG LINEAR 2.7V/2.7V 8MLF
LDO Voltage Regulators Dual 300mA LDO
IC REG LINEAR 2.7V/2.7V 8MLF
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5330-LLYML-TR-ND | MIC5330-LLYML-TR | MIC5330-LLYML-TR | MIC5330-LLYML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable |